2 Port USB DisplayPort KVM Switch with Audio

Control two computers from a single console, with high-resolution DisplayPort® video, USB keyboard, mouse, and audio. The SV231DPUA 2-Port USB DisplayPort KVM Switch delivers dual computer KVM control, for demanding high definition multimedia applications. Supporting DisplayPort connections with a native resolution of 2560 x 1600, and support for both 7.1 HD digital audio (when connected to supporting displays and sources) and 3.5mm stereo analog audio/mic.

A simple, yet comprehensive KVM solution, the 2-port switch features both front-panel push-buttons and hotkey switching, and offers a small form factor design with connection ports situated on the rear panel. A Plug-and-Play USB 2.0 hub port allows you to share an additional USB peripheral between the 2 connected computers, avoiding the expense of purchasing duplicate peripheral devices.

A suitable solution for medical applications (MRI, X-ray diagnostics etc.), the KVM switch supports a maximum resolution of 3840 x 2400 at a reduced refresh rate.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

Manufacturer Part Number
SV231DPUA
EAN/UPC
0065030839952,065030839952
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information











Warranty: 3 Years
Hardware Audio: Yes
Cables Included: No
Daisy-Chain: No
KVM Ports: 2
Number of Monitors Supported: 1
PC Interface: USB
PC Video Type: DisplayPort
Rack-Mountable: No
Performance DVI Support: No
Hot-Key Selection: Yes
IP Control: No
Maximum Digital Resolutions: 2560 x 1600 @ 60Hz
Maximum Number of Users: 1
On-Screen Display: No
Port Selection Support: Push Button and Hotkeys
Wide Screen Supported: Yes
Connector(s) Console Interface(s): 1 - DisplayPort (20 pin) Female

: 2 - 3.5 mm Mini-Jack (3 Position) Female

: 4 - USB Type-A (4 pin) USB 2.0 Female
Host Connectors: 2 - DisplayPort (20 pin) Female

: 2 - USB B (4 pin) Female

: 4 - 3.5 mm Mini-Jack (3 Position) Female
Software OS Compatibility: OS independent; No software or drivers required
Indicators LED Indicators: 2 - Green - Online indicator (One LED per port)

: 2 - Red - Select indicator (One LED per port)
Power Center Tip Polarity: Positive
Input Current: 0.8A
Input Voltage: 110V-240V AC
Output Current: 2A
Output Voltage: 12 DC
Plug Type: M
Power Consumption (In Watts): 24
Power Source: AC Adapter Included
Environmental Humidity: 0~80% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Depth: 5.1 in [130 mm]
Product Height: 1.7 in [44 mm]
Product Weight: 38.8 oz [1100 g]
Product Width: 8.7 in [220 mm]
Packaging Information Shipping (Package) Weight: 45.9 oz [1300 g]