Phantom 4" 4-way 250-watt Full Range Speakers

Phantom 4" 4-way 250W Full Range Speaker

  • Full Range 4" 4-way Speaker Pair
  • 250 Watts MAX 125 Watts RMS Power Handling per Pair
  • 85 Hz to 20 kHz Frequency Response and 93dB Sensitivity
  • Electroplate Injection Woofer Cone and Rubber Surround
  • 2 Tweeters and 1.25 inch Mylar Cone Midrange Per Speaker
  • Manufacturer Part Number
    P45.4C
    EAN/UPC
    0791489113922,791489113922
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    GRILL: Yes
    MOUNTING_DEPTH: 2"
    VOICE_COIL_MATERIAL:  Aluminum