EVOLUTION 2500W Monoblock, Class A/B Amplifier

Get your Bass pumping with the Sound Storm Evolution EV2500M Monoblock Class A/B Amplifier. This powerful 2-Ohm stable Amplifier features 2500 Watts Max Power with a MOSFET power supply for solid sound. Customize the sound with Variable Low Pass Crossover and Bass Boost. Boost the Bass level with the Remote Subwoofer Control. With clean lines and simple, subtle styling, Evolution Amplifiers offer big performance and mobile audio excellence. Don’t miss a beat with the Sound Storm EV2500M.

Manufacturer Part Number
EV2500M
EAN/UPC
0791489112543,791489112543,0791489121354,791489121354
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Monoblock, Class A/B
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|2500 Watts
Peak Power @ 2 ohm|2500Watts x1
RMS Power @ 4 ohm|938Watts x1
Speaker Impedance|2 to 8 ohm
T.H.D. (Total Harmonic Distortion)|0.01 %
S/N Ratio (A-Weighted)|103 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|50Hz to250Hz
Bass Boost|Variable0to18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|15.5"
Width|10"
Height|2.25"