EVOLUTION 2000W 2 Channel Full Range, Class A/B Amplifier

Spark up your sound system with the Sound Storm Evolution EV2.2000 2-Channel Class A/B Full Range Amplifier. This powerful 2-Ohm stable Amplifier features 2000 Watts Max Power with a MOSFET power supply, Fixed Low Pass Crossover and Variable Bass Boost to rock the beat. Shift the Bass into high gear with the Remote Subwoofer Control. Bridge Channels for even more power and flexibility. With clean lines and simple, subtle styling, Evolution Amplifiers offer big performance and mobile audio excellence. Get the power and stability of the Sound Storm Evolution EV2.2000.

Manufacturer Part Number
EV2.2000
EAN/UPC
0791489112635,791489112635,0791489121361,791489121361
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Full Range, Class A/B
Channel Configuration|2/1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|2000 Watts
Peak Power @ 2 ohm|1000Watts x2
Bridged Power @ 4 ohm|2000Watts x1
RMS Power @ 4 ohm|375Watts x2
Speaker Impedance|2 to 8 ohm
T.H.D. (Total Harmonic Distortion)|0.01 %
Channel Separation ≥|90 dB
S/N Ratio (A-Weighted)|103 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|50Hz to250Hz
High-Pass Filter|Variable50HzHz to250Hz
Bass Boost|Variable0to18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|16"
Width|10"
Height|2.25"