Unified Video Camera for the 9900 Series IP Phone, Charcoal

The Cisco Unified Video Camera for the Cisco Unified IP Phones 9900 Series is a standard-definition video accessory that enables two-way along with voice-activated switching and continuous presence multi-party video calling between Cisco Unified IP Phones 9900 Series endpoints. Multiparty video communications are supported with the addition of a multipoint control unit (MCU).

Manufacturer Part Number
CP-CAM-C-WITH-EQUAL
EAN/UPC
0882658287442
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Protocols:

• Session Initiation Protocol (SIP) for signaling

• H.264 for video

Connectivity: USB

Options: Arctic white or charcoal gray color

Digital image sensor: One-fourth-inch complementary metal oxide semiconductor (CMOS)

Processor: 2.0-megapixel system on a chip (SOC)

Chief ray angle (CRA): 22.1°

Sensitivity: 0.53 V/Lux-sec

Signal/noise ratio: 37.7 dB

Dynamic range: 59.5 dB

Pixel size: 2.2 x 2.2 micrometers

Vertical tilt: +30 to -40°

Vertical field of view: 38° total

Total horizontal field of view: 49.6°

Total diagonal field of view: 60°

Anti-flicker detection and compensation: Yes

F-stop: F2.8

Auto-focus: Yes

Focus range: 3.94 in. (10 cm) ~ infinity

Automatic white balance: Yes

Activity LED : Yes

Power : Using the camera as the sole accessory with the phone does not exceed IEEE 802.3af Class 3 power for the phone plus camera.

Operating temperature: Temperature: 32°F (0°C) ~ 113°F (45°C)

Non-operating temperature (shock): Temperature: -13°F (-25°C) ~ 158°F (70°C)

Temperature: Altitude (operating): 140°F (40°C) Ambient condition to 9843 ft (3000m)

Temperature: Altitude (nonoperating): Ambient condition to 15,000 ft (4572m)

Relative humidity (nonoperating): 90% ± 5%

Nonoperating hot temperature (storage): 158°F (70°C) ± 2°C

Nonoperating cold temperature (storage): -40°F (-40°C) ± 2°C