Chaos Exxtreme8 inch Single Voice Coil (4 Ohm) 400-watt Subwoofer

8" Subwoofer Single Voice Coil (4 Ohm) 400W

  • One 8" Woofer with Single 4 ohm 1" Copper Voice Coil
  • 400 Watts MAX 200 Watts RMS Power Handling
  • 83dB Sensitivity, 42 Hz Resonant Frequency
  • Poly Injection Cone and Foam Surround
  • Works in .6 CuFt Sealed or .7 CuFt Ported enclosure

Manufacturer Part Number
CX8
EAN/UPC
0791489114042,791489114042
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Subwoofer Size|8"
Peak Power Handling|400 Watts
RMS Power Handling|200 Watts
Voice Coil Configuration|Single
Impedance|4 Ω
Mounting Diameter|7.065"
Mounting Depth|3.6"
FS|42 Hz
Qes|1.429
Qms|11.054
Qts|1.266
Vas|1.494 CuFt
Xmax (One-Way)|3 mm
Sensitivity (1W/1m)|83 dB
Recommended Sealed|0.6 CuFt
Recommended Ported|0.7 CuFt
Port Dimension|Round 3 Inch
Port Length|9"
Port Frequency|43 Hz