32GB Ultra High Speed Compact Flash Card 533x

When talking about DSLR camera accessories, most people have cliché impression that those items will come with tremendous price tag. Today, Axiom has proudly broken that myth and unveils the affordable Ultra High Speed 533x Compact Flash Card. It allows professional and amateur photographers to experience high data transfer rates within a limited budget. With high reliability and low power consumption, the Ultra High Speed 533x Compact Flash Card is the best choice for users to couple with professional DSLR cameras.

Axiom’s Ultra High Speed 533x Compact Flash Card utilizes quad channel transfer mode and Ultra DMA 6 (UDMA) mode to achieve read speeds of up to 80MB/s, and write speeds of up to 50MB/s. By adopting wear-leveling technology, the Ultra High Speed 533x Compact Flash Card maintains a longer product life cycle. It also provides Error Correcting Code (ECC) function to detect and correct errors automatically.

Manufacturer Part Number
CF/32GBUH5-AX
EAN/UPC
0845282057256,845282057256
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacities: 16GB, 32GB & 64GB
533x Transfer rates with read speeds up to 80MB/sec and write speeds up to 50MB/sec
Quad-channel support (Ultra DMA mode 0~6 , IDE PIO mode 6, MDMA 0~4)
Low power consumption
RoHS compliant
Operating temperature: 0°C~70°C (32°F~158°F)
Storage temperature: -25°C~85°C (-13°F~185°F)

Physical Specs
Dimensions: 36.4mm x 42.8mm x 3.3mm
Weight: 0.031lb
ECCN: 5A992
HTS: 8523.51.0000