2 Port Dual DisplayPort USB KVM Switch with Audio

Control 2 high-resolution dual DisplayPort computers with a single console. The SV231DPDDUA 2-Port USB Dual DisplayPort KVM Switch with Audio and USB 2.0 Hub combines next generation digital display standards with seamless KVM control, allowing you to switch between 2 dual head or twin DisplayPort systems. Also ideal for systems with a single DisplayPort output, and a second video source such as DVI or HDMI, using a low cost accessory adapter.

Delivering multi-computer control for high-res multimedia applications, the dual view KVM supports resolutions of 2560x1600 (@60 Hz) with DisplayPort HD audio, as well as 2-channel analog stereo audio and microphone input.

Suitable for high quality static imaging, such as medical applications (MRI, X-ray, etc.), a maximum resolution of 3840x2400 is supported at reduced refresh rates.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

Manufacturer Part Number
SV231DPDDUA
EAN/UPC
0065030839266,065030839266
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information










Warranty: 3 Years
Hardware Audio: Yes
Cables Included: No
Daisy-Chain: No
KVM Ports: 2
Number of Monitors Supported: 2
PC Interface: USB
PC Video Type: DisplayPort
Rack-Mountable: No
Performance DVI Support: Yes - Dual Link
Hot-Key Selection: Yes
IP Control: No
Maximum Digital Resolutions: WQXGA - 2560 x 1600
Maximum Number of Users: 1
On-Screen Display: No
Port Selection Support: Push Button and Hotkeys
Wide Screen Supported: Yes
Connector(s) Console Interface(s): 2 - 3.5 mm Mini-Jack (3 Position) Female

: 2 - DisplayPort (20 pin) Female

: 4 - USB Type-A (4 pin) USB 2.0 Female
Host Connectors: 2 - USB B (4 pin) Female

: 4 - 3.5 mm Mini-Jack (3 Position) Female

: 4 - DisplayPort (20 pin) Female
Software OS Compatibility: OS independent; No software or drivers required
Indicators LED Indicators: 2 - Green - On-Line

: 2 - Red - Selected PC
Power Center Tip Polarity: Positive
Input Current: 0.8A
Input Voltage: 110V-240V AC
Output Current: 1.5A
Output Voltage: 12 DC
Plug Type: M
Power Consumption (In Watts): 18
Power Source: AC Adapter Included
Environmental Humidity: 0~80% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: 20°C to 60°C (-4°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Depth: 3.9 in [100 mm]
Product Height: 2.3 in [57.5 mm]
Product Weight: 42.4 oz [1200 g]
Product Width: 6.3 in [161 mm]
Packaging Information Shipping (Package) Weight: 45.9 oz [1300 g]