Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Console specifications
Size (L x W x H)
- 14.5 x 12.25 x 2.5 in (36.8 x 31.1 x 6.4 cm)
Weight - 1.90 lbs (0.86 kg) (without battery)
Power
- 12 V DC nominal; supplied by battery or portable AC charger
Portable charger power supply size and weight - 2.2 x 2.85 x 1.85 in (5.59 x 7.24 x 4.7 cm)
- Weight—1.0 lbs (0.45 kg)
Wireless capability - Wireless protocol
- 1.8 GHz DECT (1.880–1.900 GHz)
- 1.9 GHz DECT 6.0 (1.920–1.930 GHz)
- 2.4 GHz WDCT (2.401–2.483 GHz)
- Digital spread spectrum with frequency hopping
- Signal range: 150 ft (45 m) from base station
- Dual diversity antennas
- Battery: Rechargeable lithium-Ion battery pack
- Talk time: 12 hrs (basic version), 24 hrs (EX version)
- Standby time: Up to 80 hrs (basic version), 160 hrs (EX version)
- Charge time: 4 hrs (basic version), 8 hrs (EX version)
- Signal strength and battery status continuously displayed on LCD
- Portable console charger: 1Amp standard 110-240 V AC 50/60Hz power supply
Security - 64-bit voice encryption between console and base station
- Aux out record feature activated via console keypad
Applications port - Four-foot mobile phone cable with standard 3.5 mm headset plugs
- Four-foot computer calling cable to connect to line-out and line-in ports on computer*
Display - Size (W x H)
- Size (pixels): 132 x 65
- High-resolution backlit graphical LCD
Caller ID and phone book - Support for multiple caller ID standards
- Bellcore type 1 (requires a telephone company subscription for activation)
- ETSI
- DTMF
- British Telecom
- Phone book/speed dial list—up to 25 entries
Keypad - 12-key telephone keypad
- On-hook/off-hook, conference, mute, volume up/down keys, menu, navigation keys
- 4 context-dependent soft keys including redial and hold
Audio features - Loudspeaker frequency response: 300-3300 Hz
- Volume: Adjustable to 94dBA SPL (peak) volume at 1.0 m
- 3 cardioid microphones 300–3500 Hz
- Polycom® Acoustic Clarity™ full duplex—IEEE 1329 Type 1 at -2dB idle limit
- Up to 10 ft (3 m) microphone pick-up range
- Gated microphones with intelligent microphone mixing
- Dynamic noise reduction
Console interfaces - 1.8 GHz DECT, 1.9 GHz DECT 6.0, or 2.4 GHz WDCT radio interface to base station
- 2.5 mm connection port (cable included) 1,2
- Interface to charger
- Mini-USB port for software upgrades
- 2 expansion microphone connections (EX version only)
- Console locking grommet (compatible with standard laptop/PC security cables)
- Wall mounting fastening holes
Base station specifications - Size (L x W x H): 5.9 x 5.9 x 1.6 in (15.07 x 15.07 x 4.1 cm)
- Wall mountable
Weight User interface - Power LED
- Call in progress LED
- Console locating button with audible
- console feedback
Power - 110-240 V AC 50/60 Hz (power supply included)
Base station power supply size and weight - 1.9 x 2.4 x 1.65 in (4.83 x 6.1 x 4.19 cm)
- Weight: 0.55 lbs (0.25 kg)
Base station audio auxiliary output - Style: RCA jack
- Output activated from console menu to ensure privacy
Base station telco interface - Network connection—2-wire RJ-11 analog PBX or PSTN interface
- Speech mode
- Bandwidth 300–3300 Hz
- Network requirements—compatible with standard PSTN and PBX networks, analog or G.711 encoded
Accessories - 2 cardioid expansion microphones 300–3500 Hz (for EX version only, wired mics)
- 4-Cell battery pack with 24 hrs talk time
- 2-Cell battery pack with 12 hrs talk time
- Replacement power supply
- Replacement mobile phone connector cable
- Replacement computer calling connector cable
Safety EMC - FCC Part 15.247
- ICES-003
- CE Mark (R and TTE Directive)
- A-Tick and C-Tick Marks
- RoHS Compliant
Environmental requirements - Operating temperature: 40°–104° F (5°–40° C)
- Relative humidity: 20%–85% (noncondensing)
- Storage temperature: -22°–131° F (-30°–55° C)
Recommended room conditions - Reverberation time: <0.54 seconds
- Noise level: <48 dBa
- Approx room size: 10 x 20 ft
SoundStation2W ships with - Tabletop phone console with integrated display and keypad
- Compact base station
- Rechargeable lithium-ion battery pack
- Portable console charger
- 4 ft (1.2 m) mobile device connection cable1
- 4 ft (1.2 m) computer calling cable2
- Base station power cable
- 7 ft (2.1 m) base station telco cable
- User documentation (user guide CD,quick installation guide)
Warranty Country of origin 1. The 3.5 mm Mobile Device Cable is for devices with 3.5 mm headset port with iPhone® style wiring and wiring used by many Samsung, Sony Mobile Communications and Nokia mobile devices. Included with SoundStation2W EX model, optional on other models
2. Computer calling cable included with SoundStation2W EX model, optional on other models