PLMCA10 Speaker/Amplifier Kit

Weatherproof Audio System Perfect for Your Motorcycle, ATV, or Snowmobile

This weatherproof speaker system is what you need to listen to high-quality auto on your motorcycle, ATV, or snowmobile! Just mount the two 3” 50-watt weatherproof speakers and the amplifier equipped with a dot matrix LCD display showing FM frequency and clock to your vehicle. Listen to FM stations or plug your MP3 player or iPod into the included 3.5mm jack to listen to your favorite music on this stylish system. Take total control of your sound with the included volume, treble, and bass digital controls.

Weatherproof Speakers With a Touch of Chrome

With the PLMCA10, your vehicle won't just sound great — it'll look great, too, thanks to the unique bullet design of the two included three-inch speakers. These speakers are also finished in chrome for a look that will compliment your vehicle. The speakers connect easily to the amplifier/base unit.

Works With iPod, iPhone, Android, or Any MP3 Player

The amplifier/base unit is equipped with a 3.5mm (1/8") jack for connection to your MP3 or CD player, so you can listen your favorite music using your own device — no need for SD cards or USB drives.

Works With a Variety of Outdoor Vehicles

The PLMCA10 isn't just for motorcycles: it works great with snowmobiles, ATVs, scooters, boats, waverunners — any recreational vehicle! Get some great sound wherever you are, on any vehicle.

Easy to Mount & Install

The PLMCA10 includes mounting brackets, accessories, and detailed instructions for easy installation. The chrome bullet speakers are equipped with built-in mounting clamps and easily attach to your vehicle's handlebars.

Built-in FM Radio with Electric Auto-Tuning

Listen to your favorite FM radio stations. The automatic tuning function allows you to tune to strong FM frequencies without turning a dial — just hit the up or down button. The amplifier instantly tunes to the strongest station. The base unit also includes an LCD dot matrix display that shows the time and your current frequency.

Manufacturer Part Number
PLMCA10
EAN/UPC
0068888897723,068888897723
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Features:

  • System Includes (2) 3'' Weatherproof Speakers & Mini Amp
  • Marine Grade Construction Dual Speakers
  • Handlebar Mount Speaker Assembly
  • Rugged Chrome Bullet-Style Designed Housing
  • Aux Input (3.5mm) Stereo Input Connector Jack
  • (for iPod, MP3 Players, iPhones, Smartphones, Tablets, etc.)
  • FM Radio with Auto-Scan Station Tuning System
  • Digital LCD Dot Matrix Display with Clock
  • Easy Touch Button Controls
  • Volume, Bass, Treble Adjustable
  • Speakers Connect to Amp via RCA Connector Jacks
  • DC Input Jack (12V DC Power Cable Included)
  • Includes All Necessary Installation Cables, Wiring, Mounting Brackets, Hardware and Wired Remote Control
  • Mini Amp Suitable for 12 Volt Vehicles
  • (Motorcycle, ATV, Scooter, Boat, Snowmobile, Waverunner, etc.)
Technical Specs:
  • 100 Watt Max System Power Output
  • 50 Watt × 2 @ 2 Ohm 10% T.H.D.
  • 25 Watt x 2 @ 4 Ohm 10% T.H.D.
  • S/N: >50dB
  • Channel Balance:<2dB
  • FM Sensitivity:10V @ S/N 30dB
  • Frequency Response 20Hz-20kHz
  • Amp Dimensions (H x W x D): 4.37'' x 3.14'' x 1.77''
  • Speaker Dimensions (H x W x D): 4.46'' x 4.09'' x 4.09''
  • Sold as: Kit
  • Weight: 4.83 lbs.