Dell SonicWALL TZ 100/200/105/205 Power Supply 12V-1.5A, 100-240V

Highlights

  • Provides reliable power for your mission-critical applications while it is operatiing
  • Supports TZ 100/200/105/205 series appliances

Overview

The Dell SonicWALL Power Supply provides reliable power for your mission-critical applications while it is operatiing. This power supply supports TZ 100/200/105/205 series appliances.

Manufacturer Part Number
01-SSC-9207
EAN/UPC
758479092070,0758479092070
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Device Type: Power adapter - external
Input Voltage: AC 100-240 V
Designed For: Dell SonicWALL TZ 100, TZ 105, TZ 200, TZ 205

General

Device Type: Power adapter - external

Power Device

Input Voltage: AC 100-240 V
Frequency Required: 50 - 60 Hz

Compatibility Information

Designed For: Dell SonicWALL TZ 100, TZ 100 G, TZ 100 TotalSecure, TZ 100 Wireless-N, TZ 100 Wireless-N TotalSecure, TZ 105, TZ 105 TotalSecure, TZ 105 Wireless-N, TZ 200, TZ 200 G, TZ 200 TotalSecure, TZ 200 Wireless-N, TZ 200 Wireless-N G, TZ 200 Wireless-N TotalSecure, TZ 205, TZ 205 TotalSecure, TZ 205 Wireless-N, TZ 205 Wireless-N TotalSecure