The Ergo-Q 220 ergonomic notebook stand's integrated document holder increases efficiency.
5 different height settings: height range at back: 11-24 cm
Patented: integrated inline document holder, increases data input speed
Ultra mobile: lightweight, completely foldable, fits in any notebook case
High quality: Hylite aluminum, rubber anti-slip feet and protective foam inside results in a rigid workstation
Design classic: winner of Ergonomics Excellence, Dutch Teleworking and Good Industrial Design Award
Suitable: for all laptops up to 17 inch
Note:
Adjustment range: 11 - 24 cm
Number of angles: 5
Customized: No
Width: 230 mm
Height: 9 mm
Depth: 310 mm
Weight: 430 gr
Dimensions of laptop: 13-14 inch, 15 inch
Mobile: Yes
Document holder: Yes
Integrated with laptop: No
Docking station: No