Phantom 1500W Monoblock, Class A/B Amplifier

Phantom 1500W Monoblock, Class A/B Amplifier

  • 1500 W MAX Power, 1 Channel1125 W X 1 RMS @ 2 ohm563 W X 1 RMS @ 4 ohm
  • Monoblock, Class A/B, MOSFET Power Supply
  • High and Low Level Inputs
  • Variable High Pass Crossover, Variable Low Pass Crossover, Variable Bass Boost
  • Remote Subwoofer Control

Manufacturer Part Number
PH1500M
EAN/UPC
791489112154,0791489112154
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Monoblock, Class A/B
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|1500 Watts
Peak Power @ 2 Ω|1500Watts x1
Peak Power @ 4 Ω|750Watts x1
RMS Power @ 2 Ω|1125Watts x1
RMS Power @ 4 Ω|563Watts x1
Speaker Impedance|2 to 8 Ω
T.H.D. (Total Harmonic Distortion)|0.01 %
S/N Ratio (A-Weighted)|103 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|45Hz to90Hz
High-Pass Filter|Variable50HzHz to150Hz
Bass Boost|Variable0to18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|9.880000000000001"
Width|9.5"
Height|2.25"