Phantom 10 inch Dual Voice Coil (4 Ohm) 2100-watt Subwoofer

10" Subwoofer Dual Voice Coil (4 Ohm) 2100W

  • One 10" Woofer with Dual 4 ohm 2" Copper Voice Coil
  • 2100 Watts MAX 1050 Watts RMS Power Handling
  • 88dB Sensitivity, 34 Hz Resonant Frequency
  • Poly Injection Cone and Rubber Surround
  • Works in .65 CuFt Sealed or 1 CuFt Ported enclosure
  • Manufacturer Part Number
    P106DVC
    EAN/UPC
    791489113885,0791489113885
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    MOUNTING_DEPTH:   6.375
    MOUNTING_HOLE_WIDTH:   9.125
    VOICE_COIL: Dual
    VOICE_COIL_MATERIAL:   Copper
    XMAX: 4