Chaos Exxtreme12 inch Single Voice Coil (4 Ohm) 800-watt Subwoofer

12" Subwoofer Single Voice Coil (4 Ohm) 800W

  • One 12" Woofer with Single 4 ohm 1.5" Copper Voice Coil
  • 800 Watts MAX 400 Watts RMS Power Handling
  • 87dB Sensitivity, 25 Hz Resonant Frequency
  • Poly Injection Cone and Foam Surround
  • Works in 1.5 CuFt Sealed enclosure

Manufacturer Part Number
CX12
EAN/UPC
791489114028,0791489114028
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Subwoofer Size|12"
Peak Power Handling|800 Watts
RMS Power Handling|400 Watts
Voice Coil Configuration|Single
Impedance|4 Ω
Mounting Diameter|11.25"
Mounting Depth|4.75"
FS|25 Hz
Qes|0.971
Qms|5.123
Qts|0.8159999999999999
Vas|5.59 CuFt
Xmax (One-Way)|4 mm
Sensitivity (1W/1m)|87 dB
Recommended Sealed|1.5 CuFt