Vent Panel, 1 RU, Perforated, 25% Open Area, 12 pc. Contractor Pack

Contractor Packs provide a cost-effective, space-efficient way for installers to stock the panels they use most frequently. Allows easy access to individual, poly-bagged panels. Designed to stack on warehouse shelving.

Manufacturer Part Number
VTF1CP12
EAN/UPC
0656747033513,656747033513
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Info

Finish Type: Black Powder Coat

Quantity: 12

Assembly/Installation Information

Mounting Points: 2

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Dimensions

Height: 1.75"

Width: 19"

Primary Package Weight (US): 0.9

Rack Units: 1

Technical Information

Material: Steel