Master/Slave Jumper, 12"

Economical M Series basic modules can be controlled by advanced RLM Series modules on the same circuit, utilizing the JMS master/slave jumper. Sold in packs of 6.

Manufacturer Part Number
JMS12X6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Quantity: 6

Termination: Connector on one end, connector plus push-on terminal on the other

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Dimensions

Depth: 12"

Primary Package Weight (US): 1

Cord Information

Cord Length: 1'