Jumper, 72", Pre-Terminated

J Series jumpers interconnect power modules, providing AC power to all modules on the same circuit. Pre-terminated jumpers feature convenient genderless connectors at both ends. Sold in packs of 6.

Manufacturer Part Number
J72X6
EAN/UPC
0656747035630,656747035630
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Info

UL Standards Tested: 5

Quantity: 6

Termination: 30A Connector at both ends

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Dimensions

Depth: 72"

Primary Package Weight (US): 3.15

Cord Information Cord Length: 6'