Steel Deposit Ticket Holder

Deposit Ticket Holder is ideal for holding deposit slips, tickets, vouchers, checks or notes. The deep rack allows stacking materials 5" deep. Display on cashier or teller counters. The interlocking design allows multiple units to be stacked for optimization of countertop space. Heavy-gauge steel features a scratch-resistant, chip-resistant finish.

Manufacturer Part Number
268067003
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product general specs:
description: HOLDER TICKET STEEL
Width: 6.4 inches
Height: 4.9 inches
Length: 10.2 inches
specs shipping weight: 1.9 lb
UOM: EA
UPC: 078541066731
Product inner specs:
Product master specs:
Width: 13 inches
Height: 11.1 inches
Length: 15.3 inches
UPC: 50078541066736
quantity: 6