Cat 6 HD Modular Connector, Orange

CAT 6 High Density (HD) Category 6 modular jacks, RJ-45 keystone jacks, is 8-position 8-conductor (8P8C) is engineered to provide superior performance and reliability, supporting Gigabit Ethernet applications and beyond. The advanced printed circuit board design is tuned to provide optimum signal quality with maximum headroom, allowing it to exceed TIA/EIA Category 6 performance standards. It offers superior signal quality and noise reduction due to its enhanced Near-End and Far-End Crosstalk cancellation and minimum return losses. The Category 6 HD design offers a smaller rear footprint maximizing space in confined work areas.

Manufacturer Part Number
IC1078F6OR
EAN/UPC
633758017381,0633758017381
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1. CAT 6 MODULE:
A. ELECTRICAL:
-CURRENT RATING: 1.5 AMPS
-INSULATION RESISTANCE: 500 MOHMS MIN
-CONTACT RESISTANCE: 20 MOHMS MAX
-DC RESISTANCE: 0.1 OHM MAX
-TRANSMISSION PERFORMANCE EXCEEDS CATEGORY 6
CONNECTING HARDWARE REQUIREMENTS SPECIFIED IN
ANSI/TIA-568-C.2 WHEN USED WITH COMPATIBLE
HORIZONTAL CABLE
B. MECHANICAL:
-PLUG INSERTION LIFE: 750 CYCLES MIN
-PLUG & JACK CONTACT FORCE: 100 GRAMS MIN
USING FCC APPROVED PLUG
-PLUG RETENTION FORCE: 30 LBS MIN
-TEMPERATURE: -40° TO 150° F (-40° TO 68° C)
C. PHYSICALS:
-HOUSING: ABS, UL 94V-0
-JACK WIRING: 50 MICRO INCHES OF GOLD OVER 100 INCHES OF NICKEL
-CONNECTOR: INSULATION DISPLACEMENT CONNECTOR (IDC)
ACCEPTS 23~24 AWG SOLID WIRE
D. COLORS: XX: AL-ALMOND, BK-BLACK, BL-BLUE, GN-GREEN, GY-GRAY, IV-IVORY,
OR-ORANGE, PR-PURPLE, RD-RED, WH-WHITE, & YL-YELLOW

2. TERMINATION CAP:
A. MATERIAL: PC, UL 94V-0
B. COLOR: TRANSPARENT RED