GCS1104-KM1 KVMP Switch

The GCS1104-KM1 KVMP Switch is a special combo which combines the power of IOGEAR's popular 4 port DVI KVMP USB switch and the long range 2.4GHz wireless media center keyboard and mouse. This allows you to work wirelessly across all 4 computer's attached to the KVMP for an efficient and convenient working station.

Manufacturer Part Number
GCS1104-KM1
EAN/UPC
0881317506276,881317506276
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


Function
GCS1104-KM1
Computer Connections
Direct: 4
Port Selection: Front Panel Pushbutton; Hotkey
Connectors
Power: 1 x DC Jack
USB: 2 x USB 2.0 Type A Female
Console Connectors
Monitor: 1 x DVI-I Female
Keyboard: 1 x USB Type A Female
Mouse: 1 x USB Type A Female
Audio: 1 x 3.5mm Mini Stereo Jack (Green)
Microphone: 1 x 3.5mm Mini Stereo Jack (Pink)
CPU Connectors
Monitor: 4 x DVI-I Female
Keyboard & Mouse: 4 x USB Type B Female
Audio: 4 x 3.5mm Mini Stereo Jack (Green)
Microphone: 4 x 3.5mm Mini Stereo Jack (Pink)
Switches
Port Selection: 4 x Pushbutton
LEDs
On Line: 4 (Orange)
USB Peripherals: 4 (Green)
Emulation
Keyboard: USB
Mouse: USB
Video Resolution: Up to 1920x1200@60Hz;DDC2B
Scan Interval: 1-99 Seconds (Default at 5 Seconds)
Power
Voltage: DC 5.3V
Amps: 2.4A
Environment
Operation Temperature: 0~50°C
Storage Temperature: -20~60°C
Humidity: 0~80% RH; Non-condensing
Housing
Case: Metal

DimensionsGCS1104-KM1Master Carton
Width: 10in.
Height: 9in.
Depth: 22in.