1650 Network Security/Firewall Appliance

Organizations today store a tremendous amount of electronic information within their networks. Whether it is sent via email or instant message (IM), stored in a database or fileshare system, or downloaded to a USB drive to transport to another location, this information is often business-critical or otherwise sensitive in nature. Understanding what information exists in the network, whether or not it is sensitive, who is accessing the information—and how—is crucial for every organization’s security strategy. Losing or compromising this sensitive information is not an option. In order to reduce the risk of data loss, organizations must be able to learn what information is—and is not—sensitive and manage its access, storage, transfer, and use from a single, intuitive management console.

End-to-End Data Loss Prevention Management McAfee Network DLP (Data Loss Prevention) Manager is designed for large and mid-sized environments that have multiple McAfee Network DLP appliances deployed throughout the network. An intuitive, centralized management interface, McAfee Network DLP Manager provides complete control over multiple McAfee Network DLP appliances.

With McAfee Network DLP Manager, you have a single view into all McAfee Network DLP appliances and host agents distributed throughout the network. This uniquely enables McAfee DLP Network learning applications to minimize the time and cost associated with understanding and protecting your sensitive data.

McAfee Network DLP Manager reduces the overall operational expenditure associated with managing and maintaining an information security infrastructure by allowing you to centrally:

  • Manage all policies and rules
  • Access incident and case-management workflows
  • Perform searches against one, or multiple, McAfee Network DLP appliances
  • Configure and monitor multiple McAfee Network DLP appliances
Collaborative Incident Workflow and Case Management

McAfee Network DLP Manager provides a permissions and workflow framework that encompasses your entire environment and provides role-based access control. This makes it possible for multiple users in the same organization to collaborate on incident workflow and case management.

By enabling cross-discipline involvement, McAfee Network DLP Manager lets you extend your information protection without increasing the number of people required to support it. McAfee Network DLP Manager also makes it possible to engage subject-matter experts (for instance, legal, HR, compliance, and content or business owners) in the examination, analysis, and remediation of incidents. Those experts can also help define what data should be protected.

Control of Incident Views Based on Role

With complete role-based access control, you are provided with macro-level risk reporting and statistics as well as micro-level incident information and actions that map directly to organizational responsibilities. You can control these views through role permissions to ensure that users see only incidents that are relevant to their job function. For instance, role-based access control can ensure that a compliance user can’t perform specific administrative tasks. It can also ensure that the same user doesn’t see intellectual property incidents, or that a content owner doesn’t see incidents related to privacy or compliance data.

Manufacturer Part Number
DTP-1650-MGRA
EAN/UPC
0731944582139,731944582139
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: 1RU

Dimensions (H x W x D) / Weight:

  • 1.7 x 17.2 x 27.75 in
  • 43 x 437 x 705 mm.
  • 39 lbs / 17.7 kg
Optional Expansion Cards: External storage interconnection card

Datastore Capacity: 500GB

Drive Bays: 4

Disk Capacity: 500GB

Disk Technology: SATA2

RAID: RAID-1

System Memory: 16GB

System Fans: 6 cooling fans

Operating Temperature: 10-35 degrees (C), 50-95 degrees (F)

Humidity Range: 8-90% non-condensing

Power Supply: 1650 appliance: Redundant hot-swappable 650W AC-DC power supply, 100-240V AC, 50-60 Hertz

Power Supply Safety/EMC: USA–UL, Canada–CUL, Germany–TUV, EN 60950 Compliant, IEC 60950 Compliant, CB Report,
CCC Certification

Network Interfaces: Two 10/100/1000 copper network interfaces