Reference Lavalier Microphone

Reliable companion
for broadcast and theater applications

The CK97 C/L is a reference condenser lavalier microphone with a consistent cardioid pattern. It ensures minimum ambience pickup and high gain before feedback in live-sound applications, including houses of worship, lectures and theaters. Thanks to its small housing and the included rugged metal clip, it can be inconspicuous, with secure mounting to jackets and costumes.

The CK97 C/L provides a professional three-pin mini XLR connector that fits the body pack transmitters of all AKG wireless microphone systems.

Manufacturer Part Number
2497Z00080
EAN/UPC
9002761002713
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

General :
Audio Frequency bandwidth: 150 to 18000 Hz
Sensitivity: 40 mV/Pa
Equivalent Noise Level: 28 dB-A
Signal to Noise: 66 dB-A
Electrical Impedance: 4000 Ohms
Recommended Load Impedance: 10000 Ohms

Powering Interface:
Voltage: 2 to 12 V
Current: 2 mA

Audio Output:
Type: Mini XLR
Gender: Female
Contacts: 3-pin

Design:
Finish: matte dark gray

Dimensions / Weight:
Height: 22 mm
Diameter: 11 - 11 mm
Net Weight: 6 g