Symphony Trophy Poly Hot Cups

Single-sided, poly hot cups are perfect for serving hot beverages like coffee, tea or cocoa. The cups are lined with polyethylene that acts as a moisture barrier to keep liquid inside the cup and prevents leaking. Smooth rolled rim gives rigidity to the cup and ensures a leak-resistant lid fit. Cup is designed for Solo Liftback and Lock Tab and Traveler Dome Hot Cup lids (sold separately).

Manufacturer Part Number
X8J8002
EAN/UPC
738780550575,0738780550575
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Company:Solo

Stock Number:X8-J8002

Description:8oz. Hot/Cold Cup - Symphony®

Diameter of Top (in):3.1

Diameter of Base (in):2

Height (in):3.5

Practical Fill (oz.):8

Flush Fill (oz.):9.1

Special Features:Insulated