PDUMNH20 PDU Monitored 120V 20A 8 Outlet

Tripp Lite single phase Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage, frequency and load levels via built-in network connection. Built-in LX Platform network management interface card. The Java-free LX Platform HTML5-based network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. PDU lighted digital display enables visual monitoring of PDU output current to prevent circuit overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.

Manufacturer Part Number
PDUMNH20
EAN/UPC
037332152015,0037332152015
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

OVERVIEW

PDU Type: Monitored


OUTPUT

Output Capacity Details: 2.03kW (127V), 1.92kW (120V), 1.6kW (100V) / 20A total capacity (Agency de-rated to 16A); 16A max per outlet
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (8) 5-15/20R
Output Nominal Voltage: 100; 120; 127
Overload Protection: n/a


INPUT

PDU Input Voltage: 100; 120; 127
Recommended Electrical Service: 20A 120V
Maximum Input Amps: 20
Maximum Input Amps Details: Agency de-rated to 16A continuous
PDU Plug Type: NEMA 5-20P; NEMA L5-20P
Input Cord Length (ft.): 12
Input Phase: Single-Phase


USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Digital meter reports PDU output current in amps
Switches: n/a
LED Indicators: n/a


PHYSICAL

Minimum Required Rack Depth (inches): 11.2
Shipping Dimensions (hwd / in.): 2.09 x 11 x 20.5
Shipping Weight (lbs.): 7
Unit Dimensions (hwd / in.): 1.7 x 17.3 x 6.2
Unit Weight (lbs.): 7
Material of Construction: Metal
Form Factors Supported: 1U horizontal rackmount in 2 or 4 post racks
PDU Form Factor: Horizontal (1U, 2U, etc)


ENVIRONMENTAL

Storage Temperature Range: 5 to 122F (-15 to 50C)
Relative Humidity: 5 to 95% non-condensing
Operating Elevation (ft.): 0-10,000


COMMUNICATIONS

SNMP Compatibility: Pre-installed network interface provides remote monitoring via web, telnet, and SNMP management systems


CERTIFICATIONS

Certifications: Tested to UL 60950 (USA), CSA (Canada), Class A (Emissions), NOM (Mexico), RoHS compliant, TAA Compliant


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty