Coreless, two-ply, premium embossed bathroom tissues is specifically designed to increase tissue capacity. It allows you to utilize a variety of dual roll or high-capacity, four-roll dispensing options or convert existing dispensers with the use of specially designed dispenser spindles. High capacity means less maintenance intervals and reduced risk of product run-outs for improved patron satisfaction. Unique packaging of Angel Soft ps Compact bath tissue reduces inventory space required and makes storage and retrieval of product for refill much easier vs. standard tissue in large corrugated boxes. This cost-effective coreless tissue will satisfy all of your customer and employee needs. Angel Soft ps Compact offers the comfort of embossed, two-ply softness with reliable performance you can count on.
Note:
Product Details
Brand OwnerGP
BrandAngel Soft Professional Series® Compact®
MFG Part#19371
ColorWhite
UP - UPC073310193717
Each Per Ship Unit36 Rolls
Items Per Each750 Sheets
Case Total27000 Sheets
Sheet (WxL)3.850" x 4.050''
UNSPSC14111704
Roll Diameter4.75"
Core Size0.5
EPA CPG CompliantYes
Min. PCW %20%
Min. Recycled %20%
LEED O&MMR,IEQ,I
Buy Multiple28 CS
Case GTIN10073310193714
Case Gross Wgt21.070 LBS
Case Net Wgt20.950 LBS
Case Dimensions (LxWxH)19.500" x 14.500" x 11.550"
Case Volume1.890 CFT
TI-Qty/Layer7
HI-Layers/Unit8
Unit Qty56
Unit Dimensions (LxWxH)48.500" x 43.500" x 92.400"