SuperChassis 847E26-R1400UB

Manufacturer Part Number
CSE-847E26-R1400UB
EAN/UPC
0672042072071,672042072071
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CSE-847E26-R1400UB: SuperChassis 847E26-R1400UB (Black)
Form Factor: 4U chassis support for motherboards up to size ATX, E-ATX, 13.68" x 13", UIO motherboards
Processor Support: Supports dual, single Intel® / AMD processors
Dimensions:

  • Height: 7" (178mm)
  • Width: 17.2" (437mm)
  • Depth: 27.5" (699mm)
  • Gross Weight: 80 lbs (36.3 kg)
Available Colors: Black
Expansion Slots: 4x Full-height + 3x Low-profile (UIO) expansion slots
 
Drive Bays

Server Chassis:
  • 36x (24 front + 12 rear) 3.5" Hot-swap HDD bays
  • SAS or enterprise SATA HDD only recommended
Backplane: HDD Backplane supports 36 SAS hard drives (24x front + 12 rear)
 
Front Panel

Buttons:
  • Power On/Off button
  • System Reset button
LEDs:
  • Power LED
  • Hard drive activity LED
  • 2x Network activity LEDs
  • System Overheat LED
  • Power Fail LED
Motherboard(s) for CSE-847E26-R1400UB
  • X8DTU
  • H8DGU
  • H8DGU-F

System Cooling

Fans:
  • 7x 8cm hot-swap cooling fans
  • Redundant cooling
 
System Monitoring: Chassis intrusion switch
 
Operating Environment (System)

Operating Temperature Range: 5°C ~ 35°C (41°F ~ 95°F)
Non-Operating Temperature Range: -40°C ~ 60°C (-40°F ~ 140°F)
Operating Relative Humidity Range: 8% ~ 90% (non-condensing)
Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)

Power Supply: 1400W high-efficiency (1+1) redundant power supply with PMBus
AC Input:
  • 1100W Output @ 100-140V, 13.5-9.5A, 50-60Hz
  • 1400W Output @ 180-240V, 9.5-7.0A, 50-60Hz
DC Output:
  • 1100W: +12V/92A; +5Vsb/4A
  • 1400W: +12V/116A; +5Vsb/4A
With Distributor:
  • +5V: 100 Amp
  • +3.3V: 30 Amp
  • -12V: 0.6 Amp
Certification:  Gold Certified
 
Regulatory (Power Supply)

Power Supply Safety / EMC:
  • USA - UL listed, FCC
  • Canada - CUL listed
  • Germany - TUV Certified
  • Europe/CE Mark
  • EN 60950/IEC 60950-Compliant