8 Port Rack Mount USB VGA KVM Switch w/ Audio

Control up to 8 VGA and USB computers from a single keyboard, mouse and monitor. The SV831DUSBAU 8 Port Rack Mount USB VGA KVM Switch (with Audio Cables Included) allows you to control up to 8 USB computers using a single keyboard, mouse and monitor, and features Audio and Microphone ports to switch between audio signals as well as PC ports.
Based on a 1U rack mountable slim form factor design, this 8 Port USB KVM uses rear cable connections to maximize space efficiency. Multiple KVM units can also be connected (cascaded) together for control of up to 64 computers, ensuring a scalable KVM solution that can be expanded as necessary.
To ensure seamless operation, the switch features automatic and manual scan modes, supports both hot-key and front panel push-button switching, and features a convenient OSD (on-screen display) for added configuration options.
Backed by a StarTech.com 3-year warranty and free lifetime technical support.

Manufacturer Part Number
SV831DUSBAU
EAN/UPC
0065030837248,065030837248,0013040012025,013040012025
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 3 Years
Hardware Audio: Yes
Cables Included: No
Daisy-Chain: Yes
KVM Ports: 8
Number of Monitors Supported: 1
PC Interface: USB
PC Video Type: VGA
Rack-Mountable: Yes
U Height: 1U
Performance Hot-Key Selection: Yes
IP Control: No
Maximum Analog Resolutions: 1920 x 1440@60Hz (1920 x 1200@60Hz - Wide Screen)
Maximum Cascaded Computers: 64
Maximum Number of Users: 1
On-Screen Display: Yes
Port Selection Support: Push Button, Hotkeys, and OSD (On Screen Display)
Wide Screen Supported: Yes
Connector(s) Console Interface(s): 1 - VGA (15 pin, High Density D-Sub) Female

: 2 - 3.5 mm Mini-Jack (3 Position) Female

: 2 - USB A (4 pin) Female
Host Connectors: 16 - 3.5 mm Mini-Jack (3 Position) Female

: 8 - VGA (15 pin, High Density D-Sub) Female
Software OS Compatibility: OS independent; No software or drivers required
Special Notes / Requirements Note: Package includes eight 6ft. green audio cables and eight 6ft. red microphone cables. Other lengths and options are available on the accessories page.
Indicators LED Indicators: 1 - Green - Power

: 8 - Green - Online PC

: 8 - Red - Selected PC
Power Center Tip Polarity: Positive
Input Current: 1.8A
Input Voltage: 110V-240V AC
Output Current: 4A
Output Voltage: 12 DC
Plug Type: M
Power Consumption (In Watts): 48
Power Source: AC Adapter Included
Environmental Humidity: 80% RH
Operating Temperature: 5°C to 40°C (41°F to 104°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Depth: 7.1 in [180 mm]
Product Height: 1.8 in [45 mm]
Product Weight: 91.8 oz [2600 g]
Product Width: 21.3 in [540 mm]
Packaging Information Shipping (Package) Weight: 10.3 lb [4.7 kg]