Cat 6 RJ45 Modular Plug for Solid Wire - 50 Pack

N/A. This Cat 6 RJ45 Modular Plug can be used with Cat 6 bulk cables, allowing you to easily terminate your Cat 6 cable to the exact length required.

Manufacturer Part Number
CRJ45C6SOL50
EAN/UPC
065030837576,0065030837576
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Connector(s)
Connector Type(s): 1 - RJ-45 Male
Physical Characteristics
Color: Clear
Product Weight: 1.8 oz [50.5 g]
Packaging Information
Package Quantity: 50
Shipping (Package) Weight: 2 oz [55.5 g]
What's in the Box
Included in Package: 1 - Cat 6 RJ45 Modular Plug for Solid Wire - 50 Pack