USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD

Enable fast, swappable access to your 2.5in or 3.5in SATA hard drives, through USB 3.0. The SATDOCKU3S USB 3.0 Hard Drive Docking Station delivers full, instant access to any 2.5in or 3.5in SATA (SATA, SATA II, SATA III) hard drive (HDD) or solid state drive (SSD), without having to mount the drive in a computer or install it in an external enclosure. Large capacity drives (tested with up to 4TB 3.5" and 1TB 2.5" drives) can be used to greatly enhance your computer's storage/backup capabilities.

Connected to the host computer through a single USB 3.0 SuperSpeed or USB 2.0 connection, the hard drive docking station provides a convenient, plug-and-play storage solution that delivers instant access to the hard drive without requiring a reboot.

Relying on the outstanding data throughput support of USB 3.0, the HDD docking station is capable of transfer speeds of up to 5Gbps, making it the fastest way to access data from an external drive. Double the value of this hard drive docking station, using a SATA to IDE hard drive adapter (SAT2IDEADP), which enables you to use any 2.5 or 3.5in IDE hard drive in a SATA hard drive dock slot.

To ensure compatibility with your computer system, the SATDOCKU3S supports all of the leading operating system platforms, including: Microsoft Windows®, Apple® OSX, Linux, and Google Chrome OS™.

Manufacturer Part Number
SATDOCKU3S
EAN/UPC
0065030838160,065030838160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Chipset ID: ASMedia - ASM1053
Compatible Drive Types: SATA
Drive Size: 2.5in & 3.5in
Fan(s): No
Interface: USB 3.0
Number of Drives: 1

Performance
Insertion Rating: 15,000 Cycles
Max Drive Capacity: Currently tested with up to 4TB 5400 RPM 3.5" hard drives and 1TB 5400 RPM 2.5" hard drive
Type and Rate: USB 2.0 - 480 Mbit/s
USB 3.0 - 5 Gbit/s
SATA II (3 Gbps)
UASP Support: No

Connector(s)
Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin) Receptacle
Host Connectors: 1 - USB Type-B (9 pin) USB 3.0 Female

Software
OS Compatibility: OS independent; No software or drivers required

Indicators
LED Indicators: 1 - Power and Activity (Solid - Power, Blinking - Activity)

Power
Center Tip Polarity: Positive
Input Voltage: 110V-240V AC
Output Current: 2.5A
Output Voltage: 12 DC
Plug Type: M
Power Consumption (In Watts): 30
Power Source: AC Adapter Included

Environmental
Humidity: 8~80% RH
Operating Temperature: 5°C to 80° (41°F to 176°F)
Storage Temperature: -40°C to 70°C (-40°F to 158°F)

Physical Characteristics
Color: Black
Enclosure Type: Plastic
Product Height: 2.6 in [65 mm]
Product Length: 5.7 in [145 mm]
Product Weight: 0.9 lb [0.4 kg]
Product Width: 3.7 in [93 mm]

Packaging Information
Shipping (Package) Weight: 25.7 oz [728 g]

What's in the Box
Included in Package:
1 - USB 3.0 HDD Dock
1 - USB 3.0 Cable
1 - Universal Power Adapter (NA,EU,UK,ANZ)
1 - Instruction Manual