MergePoint Unity Digital KVM Switch

The MergePoint Unity is a next generation KVM over IP switch that also includes advanced serial console management technology. This unique combination provides IT administrators with a complete remote management solution to access and control servers, networking equipment, and other devices found in data centers and branch offices.

Manufacturer Part Number
MPU108EDAC-001
EAN/UPC
0636430060965,636430060965
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Power Supply(s): Single or dual power, internal, 100-240V
Network Interface(s): Dual
Input Power (Maximum): 40W
USB ports: 4
Internal Modem: No
Other supported accessories: Serial
Service Processor support: No
USB Hub Support: Yes
Extension Distance: 50m
Cellular Support: No
Authentication Supported: Local, LDAP
Operating Temperature: 32° to 22°F (0° to 50°C)
Humidity: 5 - 95% relative humidity 38.7°C max wet bulb temp
Storage Temperature: -20° to 70°C
Agency Approvals: UL, FCC, cUL, ICES003, CE, VCCI, KCC, C-Tick, GOST