QS Slim DVDRW DVD Burner

Barely bigger than a DVD itself, this remarkable little DVDRW is big on convenience. The Kanguru QS Slim DVDRW weighs under a pound and is powered by USB. The built-in USB cable can be stored within the housing, allowing for quick and easy portability. There are no extra cables to carry around. This Kanguru QS Slim DVD burner is TAA Compliant.

Manufacturer Part Number
U2-DVDRW-SL
EAN/UPC
0705110108997,705110108997
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: U2-DVDRW-SL
Interface: USB 2.0
Recording Speeds:
DVD+R: 6x
DVD-R: 8x
DVD-RW: 6x
DVD+RW: 8x
DVD-R DL: 6x
DVD+R DL: 8x
CD-R: 24x
CD-RW: 24x

Read Speeds:
DVD-ROM: 8x
DVD-ROM DL: 8x
CD-ROM: 24x

Buffer Under Run Protection: Yes
Buffer Size: 1MB
Access Times: DVD 160ms; CD 140ms

OS Compatibility: Windows 10, Windows 2000, Windows XP, 2003, Vista, 2008, 7, 8, MacOS X 10.x and aboveĀ 
firmware: Protected Firmware - Safe from "badUSB"
Weight: 1lbs
Dimensions: 5 1/2" x 5 1/4" x 3/4"
taa compliance: Yes