6359 Micro USB Cable for Data Sync and Charger

Fuse FoneGear 6359 Micro USB Cable for Data Sync and Charge

Micro USB 2.0 data sync and charge is a good multitasker by charging and syncing your favorite gadget at the same time. Charge and sync your phone using your computer's USB Port.

Works with: Android, Windows, Blackberry, Samsung, HTC, LG, Motorola, Nokia, Kyocera, Sanyo, Pantech.

Manufacturer Part Number
6359
EAN/UPC
0842935063596,842935063596
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

•Simultaneously charge and transfer data such as photo and music files
•Transfer rates up to 480Mbps depending on USB version
•Compatible with all USB adapters
•Length: 3 ft cable
•Color: Black