8GB Secure Digital High Capacity (SDHC) Class 4 Flash Card

Axiom's Secure Digital High Capacity (SDHC) card allows secure storage of data files in a form factor the size of a postage stamp. With fast data transfer rate, high capacity storage, and having no moving parts; this card is built to be rugged and reliable.

Manufacturer Part Number
SDHC4/8GB-AX
EAN/UPC
0845282033908,845282033908
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Axiom's Secure Digital High Capacity (SDHC) card allows secure storage of data files in a form factor the size of a postage stamp. With fast data transfer rates, high capacity storage, and no moving parts; these cards are built to be rugged and reliable.
Fully compatible with SD 2.0 Standards
High-speed class ratings 4, 6 and 10 available.
Compatible with all SDHC-labeled host devices (not compatible with standard SD)
Easy to use, plug-and-play operation
Built-in Error Correcting Code (ECC) to detect and correct transfer errors
Complies with Secure Digital Music Initiative (SDMI) portable device requirements
Supports Content Protection for Recordable Media (CPRM)
Allows In System Programming (ISP) for updating firmware
Supports auto-standby, power-off and sleep modes
Mechanical write-protection switch
RoHS compliant

Specification
Size: 32mm x 24mm x 2.1mm (L x W x H)
Operating Voltage: 2.7V~3.6V
Operating Temperature: -25°C(-13°F) to 85°C(185°F)
Durability: 10,000 insertion/removal cycles
Weight: 2g
MTBF: 1,000,000 Hrs High-Speed Class Rating Class 4: 4 MB/sec minimum data transfer rate Read Speed: 15MB/s Write Speeds: 5MB/s
ECCN: 5A992
HTS: 8523.51.0000