100% Waterproof — Guaranteed
Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty.
Rugged and Durable
Manufactured from non-corrosive components and certified to be manufactured with no hazardous substances (RoHS compliant). Medical Grade.
100% Spillproof
Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the product clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use.
Note:
Technical Specifications:
Compatibility: Windows, Mac (USB models)
Key layout: 104 (US) 105 (International)
Dimensions
L x W x H: 18.03in x 6.42in x .98in (45.8cm x16.3cm x 2.5cm)
Weight: 1.37 lbs (.622kg)
Cable Length:
6in (15cm) Quick Connect™ with USB extension cable
(SSKSV107, SSKSV108xx)
6 feet (1.83m) (SSKSV107L)
Connection Types: Gold-plated USB
Key Switch: Membrane key switch with tactile feedback
Key Switch Operating Force: 55 ± 10gf
Key Switch Life Cycle: Greater than 10 million keystrokes
Keycaps Type: Laser etched
Total Key Travel: .225 ± .025 in (3.0 ± 0.5mm)
Operating Voltage: + 5VDC ± 5%
Power Consumption: 50mA maximum (with LED lights on)
EMI - RFI: Conforms to FCC rules for a Class B computing device
Approvals/Certifications/Ratings: IP 68, NEMA 4X, RoHS, WEEE, CE, FCC
Waterproof and Dustproof Ratings: 100% Waterproof and Dustproof (IP 68, NEMA 4X)