44-Pocket Steel Rotary Magazine Rack

Manufacturer Part Number
4324BL
EAN/UPC
0073555432428,073555432428
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Compartment Quantity: 44
Compartment Size: 9"W x ¾"D x 7 ¼"H
Finished Product Dimensions: 14"W x 14"D x 48"H
Finished Product Weight: 79 lbs.
GREENGUARD: Yes
Material(s): Steel
Overall Depth: 14"
Overall Height: 48"
Overall Width: 14"
Paint / Finish: Powder Coat

Shipping Information

Assembly Required: No
UPC: 0073555432428
Bar Code SCS: 10073555432425
UPSable: No
Quantity Per Unit: 1
Tools Required: No
Unit Of Measure Pricing: Each
Carton Cube: 8.28
Carton Depth: 51
Carton Height: 16.75
Carton Weight: 82.2
Carton Width: 16.75
NMFC Freight Class: 250