MicroSaver 64590 DS Ultra-Thin Cable Lock

Notebook lock is designed for the ultimate defense of even the thinnest notebook. The nearly impenetrable, disk-style keyed locking mechanism along with an advanced cable design provides greater security. With the rotating, slim lock head and a pivoting cable, you can be sure it'll attach easily without getting in the way. Attach to ultra-thin notebooks via the Kensington Security Slot found in 99 percent of notebooks. Patented, T-bar locking mechanism provides superior strength and theft protection. Notebook lock includes a rubber strap for cable management and two keys.

Manufacturer Part Number
64590
EAN/UPC
0085896645900
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • With a nearly impenetrable disk style keyed locking mechanism and an advanced cable design, the Kensington MicroSaver® DS Keyed Ultra-Thin Notebook Lock provides the ultimate defense of even the thinnest notebook.
  • Nearly impenetrable disk style keyed locking mechanism
  • Attaches to ultra-thin notebooks via the Kensington Security Slot found in 99% of notebooks
  • Patented T-bar locking mechanism provides superior strength and theft protection
  • Super-strong carbon steel cable provides greater security in a 10%-thinner design
  • A rotating head and pivoting cable allow you to easily connect to your notebook and position the lock