SA0604B-8N6 6-Outlets Surge Protector

Safeguard your home/office appliances, electronics and connected devices with this V7 6-outlet surge protector. Durable and strictly tested, this device features 6 surge protected outlets, EMI/RFI filtering and offers up to 900 joules of surge protection. The low profile wall plug and keyhole mounting offer convenient installation. The V7 6-outlet surge protector provides unsurpassed power protection and peace of mind – backed by a lifetime warranty and a US $75,000 Connected Equipment Assurance.

Manufacturer Part Number
SA0604B-8N6
EAN/UPC
662919029741,0662919029741
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 6 surge protected outlets up to 900 joules of surge protection
  • Low profile wall plug and keyhole mounting for convenience
  • Interference protection with EMI/RFI filtering
  • Circuit breaker - 15A Line Current @ 120AC
  • Lifetime warranty and $75,000 Connected Equipment Assurance