8-Port Combo (USB-PS/2) KVMP with 8-USB Cables

The CS1708A KVM switch is a control unit that allows access to multiple computers from a single PS/2 or USB console (keyboard, mouse, and monitor). A single CS1708A can control up to 8 computers. As many as 31 additional switches can be daisy-chained to each other, so that up to 256 computers can all be controlled from a single keyboard-monitor-mouse console. Additionally, a front panel USB port is available for each computer to access any peripherals connected to it on a one-at-a-time basis.

Manufacturer Part Number
CS1708AUKIT
EAN/UPC
0672792503412,672792503412
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Properties:

Case Qty: 3
Unit Weight with package: 9.02 lbs
Case Dimension: 4.6 x 9.25 x 21.6 in.
Case Weight: 27.06 lbs