1000 Mbps Gigabit Single-Mode Fiber Ethernet Media Converter SC 15km

The MCMGBSC15 Ethernet Media Converter converts transparently to/from 1000Base-T Ethernet signals and 1000Base-LH optical signals, providing a cost-effective Ethernet-fiber/copper-fiber link. - Perfect perfect for extending an Ethernet network connection over a Single Mode fiber backbone.

Supporting a Single Mode fiber optic cable distance of up to 15-kilometers (9.32-miles), this Fiber Media Converter delivers a simple solution for connecting Gigabit Ethernet networks to remote locations using SC-terminated SM fiber, while ensuring solid network performance and scalability.

Manufacturer Part Number
MCMGBSC15
EAN/UPC
5051964756668,0065030836296,065030836296
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.



Warranty Information
Warranty: 2 Years

HardwareIndustry Standards:
IEEE 802.3z 1000BASE-LX/LH
PoE: No
WDM: No

Performance
Fiber Operating Mode: Half/Full-Duplex
Fiber Type: Single Mode
Max Transfer Distance: 15 km (9.3 mi)
Maximum Data Transfer Rate: 1000 Mbps (1 Gbps)
Wavelength: 1310nm

Connector(s)
Local Unit Connectors: 1 - RJ-45 Female
Remote Unit Connectors: 1 - Fiber Optic SC Duplex Female

Indicators
LED Indicators:
1 - FX Link: On - Valid Fiber Link
1 - Power Indicator
1 - TP Link: On - Valid Ethernet Link
1 - TP RX: On - Receiving Data on the Ethernet Link

Power
Center Tip Polarity: Positive
Input Current: 0.3 A
Input Voltage: 110V-240V AC
Output Current: 0.6A
Output Voltage: 9 DC
Plug Type: M
Power Source: AC Adapter Included

Environmental
Humidity: 90% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)

Physical Characteristics
Color: Black
Product Height: 1.1 in [27 mm]
Product Length: 3.9 in [99 mm]
Product Weight: 15.9 oz [450 g]
Product Width: 2.9 in [73 mm]

Packaging Information
Shipping (Package) Weight: 1 lb [0.5 kg]

What's in the Box
Included in Package:
1 - Media Converter
1 - Power Adapter
1 - Instruction Manual