NetCommander PS2 Server Interface Unit (SIU)

Tripp Lite's NetCommander PS/2 Server Interface Unit (SIU) connects to the HD15 port and PS/2 ports on a computer/server, and converts them to a single RJ45 connector. Ordinary Cat5e patch cables can then be used to connect the computer/server to the switch ports on a Tripp Lite B070 / B072-Series NetCommander Cat5 KVM switch. Use of Cat5e cables frees up space in the installation that would be filled by traditional, thicker KVM cables.

Manufacturer Part Number
B078-101-PS2
EAN/UPC
0037332148438,037332148438
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW:

Accessories Type: Server Interface Unit


CONNECTIONS:

Connector A: RJ45 (FEMALE)
Connector B: HD15 (MALE); (2) MINI DIN-6 (MALE)
Connector C: (2) MINI DIN-6 (MALE)


WARRANTY:

Product Warranty Period (Worldwide): 1-year limited warranty