ARC-4030ML Drive Enclosure

Areca external SAS/SATA ll RAID adapters and ARC-4020Ml/ARC-4030Ml are an external solution with Multi-lane (Ml)/Min SAS host connectivity for use with your PC or Mac workstation. Those controllers support up to 8 SATA ll peripheral devices using multi-lane box (ARC-4020Ml) or Min SAS box (ARC-4030Ml). These external SAS/SATA ll RAID adapters have the same RAID kernel of its field-proven external SAS/SATA ll RAID controllers. The ARC-4020Ml/4030Ml enclosure benefits fault/activity LED from these adapters serial bus enclosure management signal connector. It is a compact desktop storage system music for files, enthusiastic gamer and professional audio and video editor.

Manufacturer Part Number
ARC-4030ML
EAN/UPC
4712774411062
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ARC-4030 Ml
Host Interface: External SFF-8088
Host Cable: 1 x SFF-8088 to SFF-8470 or 1 x SFF-8088 to SFF-8088
RAID Controller Inside: Combine with ARC-11x0ML/12x1x
Disk Interface: 8 x SAS/SATA ll 3Gb/s
Enclosure Management: Serial bus cable
Form Factor: Compact – 8 Disk Tower
Power Supply/In/out: 220W / 90-256V AC / ++12V/9A, +5V/16A, , +3.3V/14A
Dimension (W x H x D): 146 x 302 x 290 mm
Power Supply/In/Out: 14.9 lbs / 6.8Kg