Custom RPA Projector Mount

The Custom RPA Projector Mounts can be ordered to fit any projector for a quick and easy install.

Manufacturer Part Number
RPA324
EAN/UPC
0841872166995,841872166995
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Adjustments:

  • Roll: 4°
  • Pitch: 25°
  • Yaw: 360°, 12° on flush mount
Color: Black
Overall Dimensions (H x W x D): 1.8" x 6.5" x 5.5" (44 x 165 x 140 mm)
Shipping Weight: 6.00 lbs
Solution Type: Custom
Weight Capacity: 50 lbs (22.7 kg)