17" Checkpoint Friendly Rolling Laptop Case

  • Executive rolling laptop case compatible with most laptops with a 17" screen
  • Checkpoint Friendly– Designed in compliance with TSA guidelines so your laptop does not need to be removed when passing through airport security
  • Checkpoint Friendly laptop sleeve is easily removed from and returned to the case
  • Leave your laptop in the protective sleeve throughout the TSA screening process (US airports). To ensure an unobstructed X-ray view, place nothing other than your laptop in the sleeve
  • File compartment stores folders, loose papers and magazines
  • Large rear compartment holds a change of clothes for the overnight business trip
  • Smart Organization™ panel provides a place for all your electronics, gadgets and accessories
  • Luggage strap securely attaches briefcase to most rolling luggage
  • Smooth in-line wheels and locking, telescoping handle make transporting your luggage a snap
  • It is up to the discretion of the US Transportation Security Officer whether a laptop case can pass through security without further screening

Manufacturer Part Number
CLRS-117BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

17" Checkpoint Friendly Rolling Laptop Case

  • Size  17.9 x 10.6 x 14.8 in
  • Fits devices  16.1 x 1.7 x 12.2 in
  • Weight  7.45 lb
  • Volume  1770.01 cu in
  • Materials  Leather/Nylon
  • Warranty  5 years
  • Laptop Screen Size  17-17.3"
  • Color  Black