PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length

Add Two PCI & Two PCI Express Expansion Card Slots to a Desktop or Laptop Computer System. The PEX2PCIE4L PCI/PCI Express Expansion Chassis provides a quick and simple I/O expansion solution to almost any PCI Express (PCIe) enabled system. Adding PCI/PCIe cards to a server or workstation, or providing a platform to swap cards between a mobile and desktop setup is a cost-effective and time-saving solution for maximizing the I/O capabilities of your system.

The external expansion chassis adds two full-length (38cm) PCI slots (32-bit/33MHz), as well as two PCIe x1 (single-lane) slots to a host computer through a single PCI Express connection. Providing total bandwidth up to 250MBps from the PCIe x1 host controller card allows the computer to function as though the expansion chassis cards were connected directly to the motherboard.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
PEX2PCIE4L
EAN/UPC
065030835305,0065030835305
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

Bus Type: PCI Express
Card Type: Standard Profile (LP bracket incl.)
Chipset ID: Texas Instruments - XIO200A + XIO3130
Interface: PCI / PCI-X (5 / 3.3V)
Port Style: Integrated on Card

Performance

Maximum Data Transfer Rate: 250 MBps
MTBF: 135,012 Hours

Connector(s)

Connector Type(s): 1 - PCI Express x1 Male
External Ports:

  • 2 - PCI / PCI-X (Universal 3.3 & 5V; 32-bit) Slot Female 
  • 2 - PCI Express x1 Slot Female 
Software

OS Compatibility: OS Independent; No additional drivers or software required

Special Notes / Requirements

Note:
  • The Maximum power consumption of the adapter cards used in this expansion box is 36W. Cards might not function if their total power exceeds the maximum power consumption 
  • This product has a compatibility issue with Silicon Image SATA Controllers on an AMD platform 
Power

Center Tip Polarity: Positive
Input Voltage: 115 ~ 230 AC
Output Current: 3A
Output Voltage: 12 DC
Plug Type: M
Power Source: AC Adapter Included

Environmental

Humidity: 5 to 95% RH
Operating Temperature: 0°C to 55°C (32°F to 131°F)
Storage Temperature: -40°C to 75°C (-40° to 167°F)

Physical Characteristics

Color: Black
Enclosure Type: Steel
Product Height: 5.6 in [143 mm]
Product Length: 15 in [382 mm]
Product Weight: 4.4 lb [2 kg]
Product Width: 5.4 in [137 mm]

Packaging Information

Shipping (Package) Weight: 4.6 lb [2.1 kg]

What's in the Box

Included in Package:
  • 1 - PCI Expansion box 
  • 1 - PCI Express Card 
  • 1 - 3 ft. DVI-D Cable 
  • 1 - Low Profile Bracket 
  • 1 - Screw Kit 
  • 3 - Power Cord (NA/UK/EU) 
  • 1 - Power Adapter 
  • 1 - Software CD 
  • 1 - Instruction Manual