The Ergo-Q 330 portable notebook stand is super thin and has 6 settings to adjust your laptop to the right height.
6 different height settings: height range at back: 11-19 cm
Easy laptop set-up: built in (patented) document holder is pivotable
Lightweight: completely foldable, fits in any notebook case
Material: ABS plastic and protective rubber feet.
Award winning design: Ergonomics Excellence Award
Suitable: for all laptops up to 17 inch
Note:
Adjustment range: 11 - 19 cm
Number of angles: 6
Customized: No
Width: 228 mm
Height: 13 mm
Depth: 310 mm
Weight: 490 gr
Dimensions of laptop: 12 inch, 13-14 inch, 15 inch, 16-17 inch
Mobile: Yes
Document holder: Yes
Integrated with laptop: No
Docking station: No