Vented Front Door, 40 RU Racks

VFD-40
Offered in 25% open area perf configurations. Beveled corners provide a stylish modern appearance while hinging either left or right. Black textured powder coat finish. Includes keylock.

Manufacturer Part Number
VFD-40
EAN/UPC
0656747023422,656747023422
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Finish Type: Black

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Dimensions

Depth: 1.385"

Height: 70.87"

Width: 20.04"

Primary Package Weight (US): 44

Rack Units: 40

Technical Information

Material: Steel