TOR Series Rack, TOR-4-20RP

TOR-4-20RP
Tilt Out Rack is ideal for small sound systems, paging and patching applications in schools, hotels, offices or anywhere a secure, low-profile wall mount solution is required. Available in surface-mount and flush-mount styles.

Manufacturer Part Number
TOR-4-20RP
EAN/UPC
0656747060717,656747060717
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Finish Type: Putty Powder Coat

UL Standards Tested: UL2416

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

CSA Standard: Yes

UL Listing No: E313734

Dimensions

Usable Depth: 20"

Usable Height: 7"

Capacity Weight (US): 100

Depth: 7.94"

Height: 30.2"

Width: 24.5"

Primary Package Weight (US): 47.45

Rack Units: 4

Technical Information

Rackrail Type: 10-32

UL Load Capacity: 100

Material: Steel

Mounting: Vertical