
PPM-2
Pivoting Panel Mount enclosures provide fast, easy rear access to patch panels and network equipment to. Innovative design has a 90° positive stop to facilitate punching down while fully open. Rugged steel construction; rack screws and hook-and-loop fasteners are included.
Note:
General Info
Finish Type: Black Powder Coat
Listing Agencies/Third Party Information
RoHS: Yes
Greenguard: Yes
Dimensions
Usable Depth: 6"
Usable Height: 3.5"
Capacity Weight (US): 20
Depth: 6"
Height: 5.75"
Width: 19.71"
Primary Package Weight (US): 7.56
Rack Units: 2
Rackrail Type: 10-32
Material: Steel
Mounting: Horizontal