Leveling Feet, Isolating

Adjustable leveling feet fit Middle Atlantic Products floor standing steel racks and enclosures (excludes VRK Series). Isolation Leveling Feet feature protective rubber cover to isolate racks from the floor. Flat-blade and hex drive allows for adjustment. Also can be used in conjunction with recessed caster bases for MRK, WRK & DRK Series racks. Set of four. NOTE: Raises enclosure from 1/8” to 1” off floor.

Manufacturer Part Number
LF-ISO
EAN/UPC
0656747075759,656747075759
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Info

Quantity: 1

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Dimensions

Depth: 0.98"

Height: 1.65"

Width: 0.98"

Primary Package Weight (US): 0.5

Technical Information

Material: Steel